Manufacturer: ON Semiconductor
Win Source Part Number: 023968-MMSZ30T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 21V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Zener Diode 30V 500mW ±5% Surface Mount SOD-123
Zener Diode 30V 500mW ±5% Surface Mount SOD-123
Zener Diode 30V 500mW ±5% Surface Mount SOD-123
30V 500mW 5% Zener Diode SOD-123 SMT Product overview: MMSZ30T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ30T1G can be used for catalog matching and distributor lookup.
500 mW; 5% Zener Diode Voltage Regulator 30 V
ZENER DIODE, 500mW, 30V, SOD-123; Breakdown Voltage:31.5V; Breakdown Voltage Vbr:30V; Diode Case Style:SOD-123; Diode Type:Zener; Leaded Process Compatible:Yes; Mounting Type:Surface Mount; No. of Pins:2; Package / Case:2-SOD-123 RoHS Compliant: Yes
DIODE ZENER 30V 500MW SOD123
DIODE ZENER 30V 500MW SOD123
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 023968-MMSZ30T1G | MMSZ30T1GOSDKR-ND | 287-MMSZ30T1G | MMSZ30T1G | 88H4870 | MMSZ30T1G | MMSZ30T1G | MMSZ30T1G |
| Product Name | Diodes - Zener - Single - MMSZ30T1G | Single Zener Diodes | 30V 500mW Zener Diode | Zener Diode, 500Mw, 30V, Sod-123; Breakdown Voltage Onsemi | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | Active | |||||
| Package | SOD-123; SOD-123 | Tape and Reel | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| VZ | 30 volts | 30 volts | 30 volts | 30 volts | ||||
| ZZT | 80 ohms | 80 ohms | 80 ohms | 80 ohms | ||||
| PD | 500 milliwatts | 500 milliwatts |