onsemi Zener Diodes MMSZ2V4T1G

Description
MMSZ2V4T1G, ZEN SOD123 REG 0.5W 2.4V
Request a Quote Datasheet
Description
MMSZ2V4T1G, ZEN SOD123 REG 0.5W 2.4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8021825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8021825
Zener Diodes 8021825
MMSZ2V4T1G, ZEN SOD123 REG 0.5W 2.4V

MMSZ2V4T1G, ZEN SOD123 REG 0.5W 2.4V

Supplier's Site
Zener Diodes - 8021825P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8021825P
Zener Diodes 8021825P
MMSZ2V4T1G, ZEN SOD123 REG 0.5W 2.4V

MMSZ2V4T1G, ZEN SOD123 REG 0.5W 2.4V

Supplier's Site
Zener Diodes - 1453173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453173
Zener Diodes 1453173
MMSZ2V4T1G, ZEN SOD123 REG 0.5W 2.4V

MMSZ2V4T1G, ZEN SOD123 REG 0.5W 2.4V

Supplier's Site
 - MMSZ2V4T1G - Rochester Electronics
Newburyport, MA, United States
500 mW; 5% Zener Diode Voltage Regulator 2.4 V

500 mW; 5% Zener Diode Voltage Regulator 2.4 V

Supplier's Site Datasheet
Single Zener Diodes - MMSZ2V4T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ2V4T1GOSTR-ND
Single Zener Diodes MMSZ2V4T1GOSTR-ND
Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ2V4T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ2V4T1GOSDKR-ND
Single Zener Diodes MMSZ2V4T1GOSDKR-ND
Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ2V4T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ2V4T1GOSCT-ND
Single Zener Diodes MMSZ2V4T1GOSCT-ND
Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ2V4T1G - 023967-MMSZ2V4T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ2V4T1G
023967-MMSZ2V4T1G
Diodes - Zener - Single - MMSZ2V4T1G 023967-MMSZ2V4T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023967-MMSZ2V4T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50μA @ 1V Voltage - Zener (Nom) (Vz): 2.4V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW

Manufacturer: ON Semiconductor
Win Source Part Number: 023967-MMSZ2V4T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50μA @ 1V
Voltage - Zener (Nom) (Vz): 2.4V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW

Buy Now Datasheet
Single Zener Diodes - MMSZ2V4T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ2V4T1G
Single Zener Diodes MMSZ2V4T1G
DIODE ZENER 2.4V 500MW SOD123

DIODE ZENER 2.4V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ2V4T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ2V4T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ2V4T1G
DIODE ZENER 2.4V 500MW SOD123

DIODE ZENER 2.4V 500MW SOD123

Supplier's Site
Zener Diode, 500Mw, 2.4V, Sod-123; Zener Voltage Nom Onsemi - 26K4566 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 2.4V, Sod-123; Zener Voltage Nom Onsemi
26K4566
Zener Diode, 500Mw, 2.4V, Sod-123; Zener Voltage Nom Onsemi 26K4566
ZENER DIODE, 500mW, 2.4V, SOD-123; Zener Voltage Nom:2.4V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ2V4T1 Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 2.4V, SOD-123; Zener Voltage Nom:2.4V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ2V4T1 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ2V4T1G
Zener Diodes MMSZ2V4T1G
Zener Diodes 2.4V 500mW

Zener Diodes 2.4V 500mW

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 8021825 8021825P MMSZ2V4T1G MMSZ2V4T1GOSTR-ND 023967-MMSZ2V4T1G MMSZ2V4T1G MMSZ2V4T1G 26K4566 MMSZ2V4T1G
Product Name Zener Diodes Zener Diodes Single Zener Diodes Diodes - Zener - Single - MMSZ2V4T1G Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 2.4V, Sod-123; Zener Voltage Nom Onsemi Zener Diodes
Package SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 2 LEAD SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2
Pin Count 2 2
RoHS Compliant RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active Active
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data