onsemi Zener Diodes MMSZ27T1G

Description
27V Zener Diode MMSZ27T1 0.5W SOD-123
Request a Quote Datasheet
Description
27V Zener Diode MMSZ27T1 0.5W SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 5449832P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5449832P
Zener Diodes 5449832P
27V Zener Diode MMSZ27T1 0.5W SOD-123

27V Zener Diode MMSZ27T1 0.5W SOD-123

Supplier's Site
Zener Diodes - 5449832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5449832
Zener Diodes 5449832
27V Zener Diode MMSZ27T1 0.5W SOD-123

27V Zener Diode MMSZ27T1 0.5W SOD-123

Supplier's Site
Zener Diodes - 1453092 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453092
Zener Diodes 1453092
27V Zener Diode MMSZ27T1 0.5W SOD-123

27V Zener Diode MMSZ27T1 0.5W SOD-123

Supplier's Site
Single Zener Diodes - MMSZ27T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ27T1GOSDKR-ND
Single Zener Diodes MMSZ27T1GOSDKR-ND
Zener Diode 27V 500mW ±5% Surface Mount SOD-123

Zener Diode 27V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ27T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ27T1GOSTR-ND
Single Zener Diodes MMSZ27T1GOSTR-ND
Zener Diode 27V 500mW ±5% Surface Mount SOD-123

Zener Diode 27V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ27T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ27T1GOSCT-ND
Single Zener Diodes MMSZ27T1GOSCT-ND
Zener Diode 27V 500mW ±5% Surface Mount SOD-123

Zener Diode 27V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ27T1G - 023966-MMSZ27T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ27T1G
023966-MMSZ27T1G
Diodes - Zener - Single - MMSZ27T1G 023966-MMSZ27T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023966-MMSZ27T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 18.9V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW

Manufacturer: ON Semiconductor
Win Source Part Number: 023966-MMSZ27T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 18.9V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ27T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ27T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ27T1G
DIODE ZENER 27V 500MW SOD123

DIODE ZENER 27V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ27T1G
Zener Diodes MMSZ27T1G
Zener Diodes 27V 500mW

Zener Diodes 27V 500mW

Buy Now Datasheet
Zener Diode, 500Mw, 27V, Sod-123; Zener Voltage Nom Onsemi - 71J6022 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 27V, Sod-123; Zener Voltage Nom Onsemi
71J6022
Zener Diode, 500Mw, 27V, Sod-123; Zener Voltage Nom Onsemi 71J6022
ZENER DIODE, 500mW, 27V, SOD-123; Zener Voltage Nom:27V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 27V, SOD-123; Zener Voltage Nom:27V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - MMSZ27T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ27T1G
Single Zener Diodes MMSZ27T1G
DIODE ZENER 27V 500MW SOD123

DIODE ZENER 27V 500MW SOD123

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 5449832P 5449832 MMSZ27T1GOSDKR-ND 023966-MMSZ27T1G MMSZ27T1G MMSZ27T1G 71J6022 MMSZ27T1G
Product Name Zener Diodes Zener Diodes Single Zener Diodes Diodes - Zener - Single - MMSZ27T1G Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 500Mw, 27V, Sod-123; Zener Voltage Nom Onsemi Single Zener Diodes
Package SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS
Pin Count 2 2
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data