onsemi Zener 500 mW 27 V Voltage Regulator IC MMSZ27T1

Description
500 mW; 5% Zener Diode Voltage Regulator 27 V, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ27T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 27 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 27 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ27T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500 mW; 5% Zener Diode Voltage Regulator 27 V, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ27T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 27 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 27 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ27T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener 500 mW 27 V Voltage Regulator IC
287-MMSZ27T1
Zener 500 mW 27 V Voltage Regulator IC 287-MMSZ27T1
500 mW; 5% Zener Diode Voltage Regulator 27 V, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ27T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 27 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 27 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ27T1 can be used for catalog matching and distributor lookup.

500 mW; 5% Zener Diode Voltage Regulator 27 V, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ27T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 27 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 27 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ27T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ27T1 - 1225424-MMSZ27T1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ27T1
1225424-MMSZ27T1
Diodes - Zener - Single - MMSZ27T1 1225424-MMSZ27T1
Manufacturer: ON Semiconductor Win Source Part Number: 1225424-MMSZ27T1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1225424-MMSZ27T1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 287-MMSZ27T1 1225424-MMSZ27T1
Product Name Zener 500 mW 27 V Voltage Regulator IC Diodes - Zener - Single - MMSZ27T1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Switching
View Details
Battery Chargers - BQ24800RUYR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details