onsemi Zener 500 mW 24 V Voltage Regulator IC MMSZ24T1

Description
500 mW; 5% Zener Diode Voltage Regulator 24 V, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ24T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 24 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 24 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ24T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500 mW; 5% Zener Diode Voltage Regulator 24 V, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ24T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 24 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 24 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ24T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener 500 mW 24 V Voltage Regulator IC
287-MMSZ24T1
Zener 500 mW 24 V Voltage Regulator IC 287-MMSZ24T1
500 mW; 5% Zener Diode Voltage Regulator 24 V, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ24T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 24 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 24 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ24T1 can be used for catalog matching and distributor lookup.

500 mW; 5% Zener Diode Voltage Regulator 24 V, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ24T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 24 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 24 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ24T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ24T1 - 1225423-MMSZ24T1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ24T1
1225423-MMSZ24T1
Diodes - Zener - Single - MMSZ24T1 1225423-MMSZ24T1
Manufacturer: ON Semiconductor Win Source Part Number: 1225423-MMSZ24T1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1225423-MMSZ24T1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
500 mW 24 V ±5% Zener Diode Voltage Regulator, SOD-123 2 LEAD, 3000-REEL - 598-MMSZ24T1 - Utmel Electronic Limited
Hong Kong, China
500 mW 24 V ±5% Zener Diode Voltage Regulator, SOD-123 2 LEAD, 3000-REEL
598-MMSZ24T1
500 mW 24 V ±5% Zener Diode Voltage Regulator, SOD-123 2 LEAD, 3000-REEL 598-MMSZ24T1
500 mW 24 V ±5% Zener Diode Voltage Regulator, SOD-123 2 LEAD, 3000-REEL

500 mW 24 V ±5% Zener Diode Voltage Regulator, SOD-123 2 LEAD, 3000-REEL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 287-MMSZ24T1 1225423-MMSZ24T1 598-MMSZ24T1
Product Name Zener 500 mW 24 V Voltage Regulator IC Diodes - Zener - Single - MMSZ24T1 500 mW 24 V ±5% Zener Diode Voltage Regulator, SOD-123 2 LEAD, 3000-REEL
Package Type Other; SOD-123-2
Unlock Full Specs
to access all available technical data

Similar Products

2A 630kHz QFN Voltage Regulator IC - 739-A4490EES-T - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type Other; QFN
View Details
5 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1073AN-5 - Lingto Electronic Limited
Specs
Regulator Category Switching
Output Voltage Type Fixed
View Details
LED Drivers - NCR420PASX - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 6-UDFN Exposed Pad
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details