Zener Diode 20V 1W ±5% Surface Mount SOD-123F
1W Zeners, 3000-REEL Product overview: MMSZ20VCF from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ20VCF can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 789038-MMSZ20VCF
Series: *
Packaging: Reel package
Package: SOD-123F
Mounting: SMD
Family Name: MMSZ20VCF
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-123F
Alternative Parts (Cross-Reference): BZT52B20 RH; MMSZ5250B; MMSZ5249B; BZT52B20;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
DIODE ZENER 20V 1W SOD123F
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ20VCFTR-ND | 287-MMSZ20VCF | 789038-MMSZ20VCF | MMSZ20VCF |
| Product Name | Single Zener Diodes | 1W Zener Diode | Diodes - Zener - Single - MMSZ20VCF | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | ||
| PD | 1 milliwatts | |||
| Life Cycle Stage | Removed; Obsolete | |||
| Package | SOD-123; SOD-123F |