Manufacturer: ON Semiconductor
Win Source Part Number: 023964-MMSZ20T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 14V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 55 Ohm
Family Name: MMSZ20
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ20T3; SZMMSZ20T1; MMSZ20T1;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
500 mW; 5% Zener Diode Voltage Regulator 20 V
Zener Diode 20V 500mW ±5% Surface Mount SOD-123
Zener Diode 20V 500mW ±5% Surface Mount SOD-123
Zener Diode 20V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 20V 500MW SOD123
DIODE ZENER 20V 500MW SOD123
ZENER DIODE, 20V, 0.5W, SOD-123; Zener Voltage Vz Typ:20V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes
| Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 023964-MMSZ20T1G | MMSZ20T1G | MMSZ20T1GOSDKR-ND | MMSZ20T1G | MMSZ20T1G | MMSZ20T1G | 50AC6135 |
| Product Name | Diodes - Zener - Single - MMSZ20T1G | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 20V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi | |
| Life Cycle Stage | Active | Active | Active | ||||
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| VZ | 20 volts | 20 volts | 20 volts | 20 volts | |||
| ZZT | 55 ohms | 55 ohms | 55 ohms | ||||
| PD | 500 milliwatts | 500 milliwatts |