onsemi 18V 500mW Zener Diode MMSZ18T1G

Description
18V 5% Zener Diode, 500mW, SOD-123 Product overview: MMSZ18T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ18T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
18V 5% Zener Diode, 500mW, SOD-123 Product overview: MMSZ18T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ18T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V 500mW Zener Diode
287-MMSZ18T1G
18V 500mW Zener Diode 287-MMSZ18T1G
18V 5% Zener Diode, 500mW, SOD-123 Product overview: MMSZ18T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ18T1G can be used for catalog matching and distributor lookup.

18V 5% Zener Diode, 500mW, SOD-123 Product overview: MMSZ18T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ18T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ18T1G - 023963-MMSZ18T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ18T1G
023963-MMSZ18T1G
Diodes - Zener - Single - MMSZ18T1G 023963-MMSZ18T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023963-MMSZ18T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 12.6V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 45 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 023963-MMSZ18T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 12.6V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 45 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Zener Diodes - 6878256P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878256P
Zener Diodes 6878256P
Diode Zener 18V 5% 500mW SOD-123

Diode Zener 18V 5% 500mW SOD-123

Supplier's Site
Zener Diodes - 1454102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1454102
Zener Diodes 1454102
Diode Zener 18V 5% 500mW SOD-123

Diode Zener 18V 5% 500mW SOD-123

Supplier's Site
Single Zener Diodes - MMSZ18T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ18T1GOSCT-ND
Single Zener Diodes MMSZ18T1GOSCT-ND
Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ18T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ18T1GOSTR-ND
Single Zener Diodes MMSZ18T1GOSTR-ND
Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ18T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ18T1GOSDKR-ND
Single Zener Diodes MMSZ18T1GOSDKR-ND
Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Zener Diode, 500Mw, 18V, Sod-123; Zener Voltage Nom Onsemi - 71J6019 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 18V, Sod-123; Zener Voltage Nom Onsemi
71J6019
Zener Diode, 500Mw, 18V, Sod-123; Zener Voltage Nom Onsemi 71J6019
ZENER DIODE, 500mW, 18V, SOD-123; Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER DIODE, 500mW, 18V, SOD-123; Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 18V, 0.5W, Sod-123; Zener Voltage Nom Onsemi - 29X6118 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 18V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
29X6118
Diode, Zener, 18V, 0.5W, Sod-123; Zener Voltage Nom Onsemi 29X6118
DIODE, ZENER, 18V, 0.5W, SOD-123; Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

DIODE, ZENER, 18V, 0.5W, SOD-123; Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - MMSZ18T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ18T1G
Single Zener Diodes MMSZ18T1G
DIODE ZENER 18V 500MW SOD123

DIODE ZENER 18V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ18T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ18T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ18T1G
DIODE ZENER 18V 500MW SOD123

DIODE ZENER 18V 500MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ18T1G 023963-MMSZ18T1G 6878256P 1454102 MMSZ18T1GOSCT-ND 71J6019 MMSZ18T1G MMSZ18T1G
Product Name 18V 500mW Zener Diode Diodes - Zener - Single - MMSZ18T1G Zener Diodes Zener Diodes Single Zener Diodes Zener Diode, 500Mw, 18V, Sod-123; Zener Voltage Nom Onsemi Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 18 volts 18 volts 18 volts 18 volts
ZZT 45 ohms 45 ohms 45 ohms 45 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4464 - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
Voltage regulator diodes - BZT52-B24J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers