Zener Diode 18V 500mW ±5% Surface Mount SOD-123
Zener Diode 18V 500mW ±5% Surface Mount SOD-123
Zener Diode 18V 500mW ±5% Surface Mount SOD-123
MMSZ18E - Zener Diode Voltage Regulator
DIODE ZENER 18V 500MW SOD123
ZENER DIODE, 500mW, 18V, SOD-123, FULL REEL; Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes
ZENER DIODE, AUTO, 18V, 0.5W, SOD-123; Zener Voltage Vz Typ:18V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxET1G Series; RoHS Compliant: Yes
DIODE ZENER 18V 500MW SOD123
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 488-MMSZ18ET1GCT-ND | MMSZ18ET1G | MMSZ18ET1G | 45J1570 | 13AC3670 | MMSZ18ET1G | MMSZ18ET1G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 500Mw, 18V, Sod-123, Full Reel; Zener Voltage Nom Onsemi | Zener Diode, Auto, 18V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi | Zener Diodes | Single Zener Diodes | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Life Cycle Stage | Active | Active | |||||
| Package | SOD-123; SOD-123-CPR | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 18 volts | 18 volts | 18 volts |