onsemi Zener 18 V 225 W Voltage Regulator IC MMSZ18ET1G

Description
18 V, 225 W Zener Diode Voltage Regulator, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ18ET1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18 V, 225 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 18 V, 225 W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ18ET1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
18 V, 225 W Zener Diode Voltage Regulator, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ18ET1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18 V, 225 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 18 V, 225 W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ18ET1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener 18 V 225 W Voltage Regulator IC
287-MMSZ18ET1G
Zener 18 V 225 W Voltage Regulator IC 287-MMSZ18ET1G
18 V, 225 W Zener Diode Voltage Regulator, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ18ET1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18 V, 225 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 18 V, 225 W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ18ET1G can be used for catalog matching and distributor lookup.

18 V, 225 W Zener Diode Voltage Regulator, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ18ET1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18 V, 225 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 18 V, 225 W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ18ET1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ18ET1G - 1225416-MMSZ18ET1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ18ET1G
1225416-MMSZ18ET1G
Diodes - Zener - Single - MMSZ18ET1G 1225416-MMSZ18ET1G
Manufacturer: ON Semiconductor Win Source Part Number: 1225416-MMSZ18ET1G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C Package: SOD-123 Mounting: SMD Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 50nA @ 12.6V Voltage - Zener (Nom) (Vz): 18V Family Name: MMSZ18E Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Impedance (Maximum) (Zzt): 45 Ohm Alternative Parts (Cross-Reference): SZMMSZ18T3G; MMSZ18ET3G; SZMMSZ18ET1; Introduction Date: August 04, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1225416-MMSZ18ET1G
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C
Package: SOD-123
Mounting: SMD
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 50nA @ 12.6V
Voltage - Zener (Nom) (Vz): 18V
Family Name: MMSZ18E
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOD-123
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA
Impedance (Maximum) (Zzt): 45 Ohm
Alternative Parts (Cross-Reference): SZMMSZ18T3G; MMSZ18ET3G; SZMMSZ18ET1;
Introduction Date: August 04, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 287-MMSZ18ET1G 1225416-MMSZ18ET1G
Product Name Zener 18 V 225 W Voltage Regulator IC Diodes - Zener - Single - MMSZ18ET1G
Package Type Other; SOD-123-2 Other; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A80603KESJSR - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type Other; 24-WFQFN Exposed Pad
Special Features Multiple Outputs
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AR - Lingto Electronic Limited
Specs
Regulator Category Switching
IOUT 1.2 amps
View Details
Voltage Regulators - 2444501P - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type SOT89; Other; SOT-89-5
IOUT 0.3000 amps
View Details