onsemi Single Zener Diodes MMSZ16T1G

Description
Zener Diode 16V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 16V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ16T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ16T1GOSTR-ND
Single Zener Diodes MMSZ16T1GOSTR-ND
Zener Diode 16V 500mW ±5% Surface Mount SOD-123

Zener Diode 16V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ16T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ16T1GOSDKR-ND
Single Zener Diodes MMSZ16T1GOSDKR-ND
Zener Diode 16V 500mW ±5% Surface Mount SOD-123

Zener Diode 16V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ16T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ16T1GOSCT-ND
Single Zener Diodes MMSZ16T1GOSCT-ND
Zener Diode 16V 500mW ±5% Surface Mount SOD-123

Zener Diode 16V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ16T1G - 023962-MMSZ16T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ16T1G
023962-MMSZ16T1G
Diodes - Zener - Single - MMSZ16T1G 023962-MMSZ16T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023962-MMSZ16T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 11.2V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 023962-MMSZ16T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 11.2V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - MMSZ16T1G - Rochester Electronics
Newburyport, MA, United States
500 mW; 5% Zener Diode Voltage Regulator 16 V

500 mW; 5% Zener Diode Voltage Regulator 16 V

Supplier's Site Datasheet
Single Zener Diodes - MMSZ16T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ16T1G
Single Zener Diodes MMSZ16T1G
DIODE ZENER 16V 500MW SOD123

DIODE ZENER 16V 500MW SOD123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ16T1G
Zener Diodes MMSZ16T1G
Zener Diodes 16V 500mW

Zener Diodes 16V 500mW

Buy Now Datasheet
Zener Diode, 500Mw, 16V, Sod-123; Zener Voltage Nom Onsemi - 26K4565 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 16V, Sod-123; Zener Voltage Nom Onsemi
26K4565
Zener Diode, 500Mw, 16V, Sod-123; Zener Voltage Nom Onsemi 26K4565
ZENER DIODE, 500mW, 16V, SOD-123; Zener Voltage Nom:16V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 16V, SOD-123; Zener Voltage Nom:16V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site
Zener Diode, 500Mw, 16V, Sod-123; Zener Voltage Vz Typ Onsemi - 80Y9453 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 16V, Sod-123; Zener Voltage Vz Typ Onsemi
80Y9453
Zener Diode, 500Mw, 16V, Sod-123; Zener Voltage Vz Typ Onsemi 80Y9453
ZENER DIODE, 500MW, 16V, SOD-123; Zener Voltage Vz Typ:16V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 500MW, 16V, SOD-123; Zener Voltage Vz Typ:16V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMSZ16T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ16T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ16T1G
DIODE ZENER 16V 500MW SOD123

DIODE ZENER 16V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ16T1GOSTR-ND 023962-MMSZ16T1G MMSZ16T1G MMSZ16T1G MMSZ16T1G 26K4565 80Y9453 MMSZ16T1G
Product Name Single Zener Diodes Diodes - Zener - Single - MMSZ16T1G Single Zener Diodes Zener Diodes Zener Diode, 500Mw, 16V, Sod-123; Zener Voltage Nom Onsemi Zener Diode, 500Mw, 16V, Sod-123; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 SOD-123; SOD-123 2 LEAD SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
VZ 16 volts 16 volts 16 volts 16 volts
ZZT 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data