The MMSZ16T1G is a 500 mW Zener voltage regulator in an SOD-123 surface mount package, rated for reverse voltages up to 16 V with a nominal tolerance of ±5%. It operates with a reverse test current of 1 mA and has a maximum Zener impedance of 40 Ω at this current. The device has a reverse leakage current of 0.05 µA at 11.2 V and a junction temperature range of −55°C to +150°C. It is AEC-Q101 qualified and Pb-free, with a flammability rating of UL 94 V-0. The package is designed for automated assembly and features a cathode band for polarity identification.
500 mW; 5% Zener Diode Voltage Regulator 16 V, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ16T1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 16 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 16 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ16T1G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-MMSZ16T1G |
| Product Name | Zener 500 mW 16 V Voltage Regulator IC |
| Package Type | Other; SOD-123-2 |