onsemi Zener Diodes MMSZ12T1G

Description
12V Zener diode,MMSZ12 500mW
Request a Quote Datasheet
Description
12V Zener diode,MMSZ12 500mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 5449804P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5449804P
Zener Diodes 5449804P
12V Zener diode,MMSZ12 500mW

12V Zener diode,MMSZ12 500mW

Supplier's Site
Zener Diodes - 5449804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5449804
Zener Diodes 5449804
12V Zener diode,MMSZ12 500mW

12V Zener diode,MMSZ12 500mW

Supplier's Site
Zener Diodes - 1787575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1787575
Zener Diodes 1787575
12V Zener diode,MMSZ12 500mW

12V Zener diode,MMSZ12 500mW

Supplier's Site
 - MMSZ12T1G - Rochester Electronics
Newburyport, MA, United States
500 mW; 5% Zener Diode Voltage Regulator 12 V

500 mW; 5% Zener Diode Voltage Regulator 12 V

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ12T1G - 023959-MMSZ12T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ12T1G
023959-MMSZ12T1G
Diodes - Zener - Single - MMSZ12T1G 023959-MMSZ12T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023959-MMSZ12T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 25 Ohm Family Name: MMSZ12 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): SZMMSZ12ET1G; MMSZ12; MMSZ12T3; Introduction Date: July 11, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 023959-MMSZ12T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 25 Ohm
Family Name: MMSZ12
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): SZMMSZ12ET1G; MMSZ12; MMSZ12T3;
Introduction Date: July 11, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - MMSZ12T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ12T1GOSDKR-ND
Single Zener Diodes MMSZ12T1GOSDKR-ND
Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ12T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ12T1GOSCT-ND
Single Zener Diodes MMSZ12T1GOSCT-ND
Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ12T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ12T1GOSTR-ND
Single Zener Diodes MMSZ12T1GOSTR-ND
Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
12V 500mW Zener Diode
287-MMSZ12T1G
12V 500mW Zener Diode 287-MMSZ12T1G
12V 5% 500mW Zener Diode SOD-123 Product overview: MMSZ12T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ12T1G can be used for catalog matching and distributor lookup.

12V 5% 500mW Zener Diode SOD-123 Product overview: MMSZ12T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ12T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ12T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ12T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ12T1G
DIODE ZENER 12V 500MW SOD123

DIODE ZENER 12V 500MW SOD123

Supplier's Site
Zener Diode, 500Mw, 12V, Sod-123; Zener Voltage Nom Onsemi - 88H4867 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 12V, Sod-123; Zener Voltage Nom Onsemi
88H4867
Zener Diode, 500Mw, 12V, Sod-123; Zener Voltage Nom Onsemi 88H4867
ZENER DIODE, 500mW, 12V, SOD-123; Zener Voltage Nom:12V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 12V, SOD-123; Zener Voltage Nom:12V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site
Zener Single Diode, 12 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi - 58M9198 - Newark, An Avnet Company
Chicago, IL, United States
Zener Single Diode, 12 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi
58M9198
Zener Single Diode, 12 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi 58M9198
Zener Single Diode, 12 V, 500 mW, SOD-123, 5 %, 2, 150 C RoHS Compliant: Yes

Zener Single Diode, 12 V, 500 mW, SOD-123, 5 %, 2, 150 C RoHS Compliant: Yes

Supplier's Site
Zener Single Diode, 12 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi - 31Y2827 - Newark, An Avnet Company
Chicago, IL, United States
Zener Single Diode, 12 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi
31Y2827
Zener Single Diode, 12 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi 31Y2827
Zener Single Diode, 12 V, 500 mW, SOD-123, 5 %, 2, 150 C RoHS Compliant: Yes

Zener Single Diode, 12 V, 500 mW, SOD-123, 5 %, 2, 150 C RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ12T1G
Zener Diodes MMSZ12T1G
Zener Diodes 12V 500mW

Zener Diodes 12V 500mW

Buy Now Datasheet
Single Zener Diodes - MMSZ12T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ12T1G
Single Zener Diodes MMSZ12T1G
DIODE ZENER 12V 500MW SOD123

DIODE ZENER 12V 500MW SOD123

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 5449804P 5449804 MMSZ12T1G 023959-MMSZ12T1G MMSZ12T1GOSDKR-ND 287-MMSZ12T1G MMSZ12T1G 88H4867 58M9198 MMSZ12T1G MMSZ12T1G
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - MMSZ12T1G Single Zener Diodes 12V 500mW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 12V, Sod-123; Zener Voltage Nom Onsemi Zener Single Diode, 12 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi Zener Diodes Single Zener Diodes
Package SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 2 LEAD SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
Pin Count 2 2
Life Cycle Stage Active Active Active
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data