onsemi Single Zener Diodes MMSZ12ET1

Description
Zener Diode 12V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 12V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ12ET1OS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ12ET1OS-ND
Single Zener Diodes MMSZ12ET1OS-ND
Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
 - MMSZ12ET1 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 12V, 5%, 0.5W, Unidirectional

Zener Diode, 12V, 5%, 0.5W, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ12ET1 - 1078411-MMSZ12ET1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ12ET1
1078411-MMSZ12ET1
Diodes - Zener - Single - MMSZ12ET1 1078411-MMSZ12ET1
Manufacturer: ON Semiconductor Win Source Part Number: 1078411-MMSZ12ET1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1078411-MMSZ12ET1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ12ET1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ12ET1
Discrete Semiconductor Products - Diodes - Zener MMSZ12ET1
DIODE ZENER 12V 500MW SOD123

DIODE ZENER 12V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ12ET1OS-ND MMSZ12ET1 1078411-MMSZ12ET1 MMSZ12ET1
Product Name Single Zener Diodes Diodes - Zener - Single - MMSZ12ET1 Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Obsolete Obsolete(EOL) Removed; Obsolete
Package SOD123 SOD-123; SOD-123 SOD-123; SOD-123
VZ 12 volts 12 volts
Unlock Full Specs
to access all available technical data