The MMSZ12ET1G is a 500 mW Zener voltage regulator diode in an SOD-123 surface mount package, designed for stable voltage regulation in high-density applications. It has a nominal Zener voltage of 12 V with a tolerance of ±5%, a reverse leakage current of 0.1 μA at 12.6 V, and a maximum Zener impedance of 25 Ω at 5 mA. The device is qualified to AEC-Q101 and is PPAP capable, suitable for automotive applications. It supports a junction and storage temperature range of -55°C to +150°C, has a peak power dissipation of 225 W for an 8×20 μs pulse, and a thermal resistance of 340°C/W from junction to ambient. The package is molded in thermosetting plastic with a UL 94 V-0 flammability rating and is Pb-free.
12V, 0.5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, PLASTIC, CASE 425-04, 2 PIN Product overview: MMSZ12ET1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 0.5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ12ET1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-MMSZ12ET1 |
| Product Name | 12V 0.5W Voltage Regulator IC |
| Operating Temperature | -55 C (-67 F) |