onsemi Single Zener Diodes MMSZ11T1G

Description
Zener Diode 11V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 11V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ11T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ11T1GOSTR-ND
Single Zener Diodes MMSZ11T1GOSTR-ND
Zener Diode 11V 500mW ±5% Surface Mount SOD-123

Zener Diode 11V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ11T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ11T1GOSDKR-ND
Single Zener Diodes MMSZ11T1GOSDKR-ND
Zener Diode 11V 500mW ±5% Surface Mount SOD-123

Zener Diode 11V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ11T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ11T1GOSCT-ND
Single Zener Diodes MMSZ11T1GOSCT-ND
Zener Diode 11V 500mW ±5% Surface Mount SOD-123

Zener Diode 11V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Zener Diodes - 8052841P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8052841P
Zener Diodes 8052841P
MMSZ11T1G, ZEN SOD123 REG 0.5W 11V

MMSZ11T1G, ZEN SOD123 REG 0.5W 11V

Supplier's Site
Zener Diodes - 8052841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8052841
Zener Diodes 8052841
MMSZ11T1G, ZEN SOD123 REG 0.5W 11V

MMSZ11T1G, ZEN SOD123 REG 0.5W 11V

Supplier's Site
Zener Diodes - 1453430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453430
Zener Diodes 1453430
MMSZ11T1G, ZEN SOD123 REG 0.5W 11V

MMSZ11T1G, ZEN SOD123 REG 0.5W 11V

Supplier's Site
 - MMSZ11T1G - Rochester Electronics
Newburyport, MA, United States
500 mW; 5% Zener Diode Voltage Regulator 11 V

500 mW; 5% Zener Diode Voltage Regulator 11 V

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ11T1G - 1078410-MMSZ11T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ11T1G
1078410-MMSZ11T1G
Diodes - Zener - Single - MMSZ11T1G 1078410-MMSZ11T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1078410-MMSZ11T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 11V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1078410-MMSZ11T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ11T1G
Zener Diodes MMSZ11T1G
Zener Diodes 11V 500mW

Zener Diodes 11V 500mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ11T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ11T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ11T1G
DIODE ZENER 11V 500MW SOD123

DIODE ZENER 11V 500MW SOD123

Supplier's Site
Single Zener Diodes - MMSZ11T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ11T1G
Single Zener Diodes MMSZ11T1G
DIODE ZENER 11V 500MW SOD123

DIODE ZENER 11V 500MW SOD123

Supplier's Site Datasheet
Zener Diode, 500Mw, 11V, Sod-123; Zener Voltage Vz Typ Onsemi - 80Y9452 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 11V, Sod-123; Zener Voltage Vz Typ Onsemi
80Y9452
Zener Diode, 500Mw, 11V, Sod-123; Zener Voltage Vz Typ Onsemi 80Y9452
ZENER DIODE, 500MW, 11V, SOD-123; Zener Voltage Vz Typ:11V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 500MW, 11V, SOD-123; Zener Voltage Vz Typ:11V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ11T1GOSTR-ND 8052841P 8052841 MMSZ11T1G 1078410-MMSZ11T1G MMSZ11T1G MMSZ11T1G MMSZ11T1G 80Y9452
Product Name Single Zener Diodes Zener Diodes Zener Diodes Diodes - Zener - Single - MMSZ11T1G Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diode, 500Mw, 11V, Sod-123; Zener Voltage Vz Typ Onsemi
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Package SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 2 LEAD SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS
Pin Count 3 2
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B15X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers