onsemi Single Zener Diodes MMSZ10T1G

Description
Zener Diode 10V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 10V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ10T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ10T1GOSDKR-ND
Single Zener Diodes MMSZ10T1GOSDKR-ND
Zener Diode 10V 500mW ±5% Surface Mount SOD-123

Zener Diode 10V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ10T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ10T1GOSCT-ND
Single Zener Diodes MMSZ10T1GOSCT-ND
Zener Diode 10V 500mW ±5% Surface Mount SOD-123

Zener Diode 10V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ10T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ10T1GOSTR-ND
Single Zener Diodes MMSZ10T1GOSTR-ND
Zener Diode 10V 500mW ±5% Surface Mount SOD-123

Zener Diode 10V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
 - MMSZ10T1G - Rochester Electronics
Newburyport, MA, United States
500 mW; 5% Zener Diode Voltage Regulator 10 V

500 mW; 5% Zener Diode Voltage Regulator 10 V

Supplier's Site Datasheet
Singapore, Singapore
10V 500mW Zener Diode
287-MMSZ10T1G
10V 500mW Zener Diode 287-MMSZ10T1G
10V 5% 500mW Zener Diode SOD-123 T/R Product overview: MMSZ10T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ10T1G can be used for catalog matching and distributor lookup.

10V 5% 500mW Zener Diode SOD-123 T/R Product overview: MMSZ10T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ10T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 5453370P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453370P
Zener Diodes 5453370P
10V Zener Diode MMSZ10T1 0.5W SOD123

10V Zener Diode MMSZ10T1 0.5W SOD123

Supplier's Site
Zener Diodes - 5453370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453370
Zener Diodes 5453370
10V Zener Diode MMSZ10T1 0.5W SOD123

10V Zener Diode MMSZ10T1 0.5W SOD123

Supplier's Site
Zener Diodes - 1787583 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1787583
Zener Diodes 1787583
10V Zener Diode MMSZ10T1 0.5W SOD123

10V Zener Diode MMSZ10T1 0.5W SOD123

Supplier's Site
Diodes - Zener - Single - MMSZ10T1G - 023958-MMSZ10T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ10T1G
023958-MMSZ10T1G
Diodes - Zener - Single - MMSZ10T1G 023958-MMSZ10T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023958-MMSZ10T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 200nA @ 7V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 023958-MMSZ10T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 200nA @ 7V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Zener Diode, 500Mw, 10V, Sod-123, Full Reel; Zener Voltage Nom Onsemi - 71J6018 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 10V, Sod-123, Full Reel; Zener Voltage Nom Onsemi
71J6018
Zener Diode, 500Mw, 10V, Sod-123, Full Reel; Zener Voltage Nom Onsemi 71J6018
ZENER DIODE, 500mW, 10V, SOD-123, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 10V, SOD-123, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - MMSZ10T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ10T1G
Single Zener Diodes MMSZ10T1G
DIODE ZENER 10V 500MW SOD123

DIODE ZENER 10V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ10T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ10T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ10T1G
DIODE ZENER 10V 500MW SOD123

DIODE ZENER 10V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ10T1GOSDKR-ND MMSZ10T1G 287-MMSZ10T1G 5453370P 5453370 023958-MMSZ10T1G 71J6018 MMSZ10T1G MMSZ10T1G
Product Name Single Zener Diodes 10V 500mW Zener Diode Zener Diodes Zener Diodes Diodes - Zener - Single - MMSZ10T1G Zener Diode, 500Mw, 10V, Sod-123, Full Reel; Zener Voltage Nom Onsemi Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 2 LEAD Tape and Reel SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS
VZ 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data