onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMSF7P03HDR2 MMSF7P03HDR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 113285-MMSF7P03HDR2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 75.8nC @ 6V Max Input Capacitance: 1680pF @ 24V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 35 mOhm @ 5.3A, 10V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 113285-MMSF7P03HDR2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 75.8nC @ 6V Max Input Capacitance: 1680pF @ 24V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 35 mOhm @ 5.3A, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMSF7P03HDR2 - 113285-MMSF7P03HDR2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMSF7P03HDR2
113285-MMSF7P03HDR2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMSF7P03HDR2 113285-MMSF7P03HDR2
Manufacturer: ON Semiconductor Win Source Part Number: 113285-MMSF7P03HDR2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 75.8nC @ 6V Max Input Capacitance: 1680pF @ 24V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 35 mOhm @ 5.3A, 10V

Manufacturer: ON Semiconductor
Win Source Part Number: 113285-MMSF7P03HDR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 75.8nC @ 6V
Max Input Capacitance: 1680pF @ 24V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 35 mOhm @ 5.3A, 10V

Buy Now Datasheet
Singapore, Singapore
P-Channel 30V 7A 35 mOhm MOSFET Transistor
278-MMSF7P03HDR2
P-Channel 30V 7A 35 mOhm MOSFET Transistor 278-MMSF7P03HDR2
Power MOSFET 30V 7A 35 mOhm Single P-Channel SO-8, SOIC-8 Narrow Body, 2500-REEL Product overview: MMSF7P03HDR2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 7A, 35 mOhm, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, 35 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMSF7P03HDR2 can be used for catalog matching and distributor lookup.

Power MOSFET 30V 7A 35 mOhm Single P-Channel SO-8, SOIC-8 Narrow Body, 2500-REEL Product overview: MMSF7P03HDR2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 7A, 35 mOhm, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, 35 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMSF7P03HDR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - MMSF7P03HDR2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MMSF7P03HDR2-ND
Single FETs, MOSFETs MMSF7P03HDR2-ND
P-Channel 30V 7A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

P-Channel 30V 7A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MMSF7P03HDR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MMSF7P03HDR2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MMSF7P03HDR2
MOSFET P-CH 30V 7A 8SOIC

MOSFET P-CH 30V 7A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 113285-MMSF7P03HDR2 278-MMSF7P03HDR2 MMSF7P03HDR2-ND MMSF7P03HDR2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMSF7P03HDR2 P-Channel 30V 7A 35 mOhm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 30 volts
PD 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details