P-Channel 20V 5.6A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Power MOSFET -20V -5.6A 75 mOhm Single P-Channel SO-8, SOIC-8 Narrow Body, 2500-REEL Product overview: MMSF3P02HDR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -5.6A, 75 mOhm, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -5.6A, 75 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMSF3P02HDR2G can be used for catalog matching and distributor lookup.
P CHANNEL MOSFET, -20V, 5.6A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes
P CHANNEL MOSFET, -20V, 5.6A, SOIC, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.5W RoHS Compliant: Yes
MOSFET P-CH 20V 5.6A 8SOIC
MOSFET PFET SO8S 20V 5.6A 75mOhm
MOSFET P-CH 20V 5.6A 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MMSF3P02HDR2GOSTR-ND | 278-MMSF3P02HDR2G | 17M8995 | 61K0970 | MMSF3P02HDR2G | MMSF3P02HDR2G | MMSF3P02HDR2G |
| Product Name | Single FETs, MOSFETs | P-Channel -20V -5.6A 75 mOhm MOSFET Transistor | P Channel Mosfet, -20V, 5.6A, Soic; Channel Type Onsemi | P Channel Mosfet, -20V, 5.6A, Soic, Full Reel; Channel Type Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | TO-3 | TO-3 | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154", 3.90mm Width) | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| IDSS | 5600 milliamps | 5600 milliamps | 5600 milliamps |