High Speed Switching Diode, 100V, 200mA, SOD-123 Product overview: MMSD914T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMSD914T3G can be used for catalog matching and distributor lookup.
Diode Standard 100V 200mA (DC) Surface Mount SOD-123
Diode Standard 100V 200mA (DC) Surface Mount SOD-123
Diode Standard 100V 200mA (DC) Surface Mount SOD-123
Switching Diode, High Speed, 100 V
Manufacturer: ON Semiconductor
Win Source Part Number: 885410-MMSD914T3G
Features: Diode Standard 100 V 200mA (DC) Surface Mount SOD-123
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMSD914
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: MMSD914T3GOSDKR, MMSD914T3GOSCT, MMSD914T3G-ND, MMSD914T3GOSTR
SWITCH DIODE, 100V, 200mA, SOD-123, FULL REEL; Diode Configuration:Single
DIODE GEN PURP 100V 200MA SOD123
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Diodes | Rectifiers |
| Product Number | 280-MMSD914T3G | MMSD914T3GOSTR-ND | MMSD914T3G | 885410-MMSD914T3G | 42K1367 | MMSD914T3G |
| Product Name | 100V 200mA Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MMSD914T3G | Switch Diode, 100V, 200Ma, Sod-123, Full Reel; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | SOD-123 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| IO | 0.2000 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Diode Applications | Switching |