DIODE STANDARD 100V 200MA SOD123
Rectifier Diode, 0.2A, 100V
Manufacturer: ON Semiconductor
Win Source Part Number: 1225381-MMSD914T1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control
Switching Diode, High Speed, 100 V, SOD-123 2 LEAD, 3000-REEL Product overview: MMSD914T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMSD914T1 can be used for catalog matching and distributor lookup.
DIODE SWITCH 100V SOD123
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | MMSD914T1OSTR-ND | MMSD914T1 | 1225381-MMSD914T1 | 280-MMSD914T1 | MMSD914T1 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MMSD914T1 | 100 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | SOD123 | SOD-123 |