Manufacturer: Fairchild Semiconductor
Win Source Part Number: 059225-MMSD914
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Small Signal =< 200mA (Io) Any Speed
Package: SOD-123
Manufacturer Device Package: SOD-123
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5µA @ 75V
Operating Temperature - Junction: 150°C (Max)
Capacitance @ Vr F: 4pF @ 0V 1MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Switching Diode, High Speed, 100 V
Switching Diode, High Speed, 100 V
High Speed Switching Diode, 100V, 200mA, SMD Product overview: MMSD914 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMSD914 can be used for catalog matching and distributor lookup.
Diode Standard 100V 200mA Surface Mount SOD-123
DIODE GEN PURP 100V 200MA SOD123
SMALL SIGNAL DIODE 100V 200mA SOD-123; Diode Configuration:Single
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | 059225-MMSD914 | MMSD914 | 280-MMSD914 | MMSD914TR-ND | MMSD914 | 38C7463 |
| Product Name | Discrete Semiconductor Products | SMD 100V 200mA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Small Signal Diode 100V 200Ma Sod-123; Diode Configuration Onsemi | |
| Diode Type | Standard | |||||
| VF | 1 volts | 1 volts | 1 volts | |||
| VR | 100 volts | |||||
| IR | 0.0050 mA | |||||
| trr | 4 ns | 4 ns |