Manufacturer: ON Semiconductor
Win Source Part Number: 099632-MMSD71RKT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Capacitance @ Vr, F: 2pF @ 0.5V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOD-123
Switching Diode SOD123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSD71RKT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMSD71RKT1 can be used for catalog matching and distributor lookup.
Diode Standard 80V 200mA (DC) Surface Mount SOD-123
DIODE GEN PURP 80V 200MA SOD123
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 099632-MMSD71RKT1 | 280-MMSD71RKT1 | MMSD71RKT1-ND | MMSD71RKT1 |
| Product Name | Diodes, Rectifiers - Single - MMSD71RKT1 | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.2 volts | 1.2 volts | ||
| VR | 80 volts | |||
| IR | 5.00E-4 mA | |||
| trr | 4 ns |