onsemi Diode and Rectifier MMSD459A

Description
Small Signal Switching Diodes HIGH Vltg LO LEAKAGE Product overview: MMSD459A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMSD459A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Switching Diodes HIGH Vltg LO LEAKAGE Product overview: MMSD459A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMSD459A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 2085-MMSD459A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
2085-MMSD459A
Diode and Rectifier 2085-MMSD459A
Small Signal Switching Diodes HIGH Vltg LO LEAKAGE Product overview: MMSD459A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMSD459A can be used for catalog matching and distributor lookup.

Small Signal Switching Diodes HIGH Vltg LO LEAKAGE Product overview: MMSD459A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMSD459A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 970064-MMSD459A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
970064-MMSD459A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 970064-MMSD459A
Win Source Part Number: 970064-MMSD459A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Operating Temperature - Junction: 150°C (Max) Package / Case: SOD-123 Supplier Device Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: onsemi Other Names: 2156-MMSD459A-488

Win Source Part Number: 970064-MMSD459A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Standard
Operating Temperature - Junction: 150°C (Max)
Package / Case: SOD-123
Supplier Device Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: onsemi
Other Names: 2156-MMSD459A-488

Buy Now Datasheet
 - MMSD459A - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 0.2A, 100V

Rectifier Diode, 0.2A, 100V

Supplier's Site Datasheet
 - MMSD459A - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 0.2A, 100V

Rectifier Diode, 0.2A, 100V

Supplier's Site Datasheet
Single Diodes - MMSD459ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMSD459ATR-ND
Single Diodes MMSD459ATR-ND
Diode Standard Surface Mount SOD-123

Diode Standard Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MMSD459A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMSD459A
Discrete Semiconductor Products - Diodes - Rectifiers MMSD459A
DIODE GEN PURP SOD123

DIODE GEN PURP SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Diodes Rectifiers
Product Number 2085-MMSD459A 970064-MMSD459A MMSD459A MMSD459ATR-ND MMSD459A
Product Name Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Reel SOD123
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5802 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
B48-2 and B48-2T Series B483F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 8168918P - RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details