100 V 200 mA Switching Diode
100 V 200 mA Switching Diode
Manufacturer: ON Semiconductor
Win Source Part Number: 059223-MMSD4148
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Alternative Parts (Cross-Reference): BAS16H; MMSD4148T3; BAV19W-F; MMSD4148;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
100V 200mA SM Rectifier Diode, 4pF, 4ns, 3000pk Product overview: MMSD4148 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200mA, 4pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200mA, 4pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMSD4148 can be used for catalog matching and distributor lookup.
Diode Standard 100V 200mA Surface Mount SOD-123
SMALL SIGNAL DIODE 100V 200mA SOD-123; Diode Configuration:Single
DIODE GEN PURP 100V 200MA SOD123
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | MMSD4148 | 059223-MMSD4148 | 280-MMSD4148 | MMSD4148TR-ND | 58K1902 | MMSD4148 |
| Product Name | Diodes, Rectifiers - Single - MMSD4148 | 100V 200mA 4pF Diode and Rectifier | Single Diodes | Small Signal Diode 100V 200Ma Sod-123; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Switching | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Diode Type | Standard | |||||
| VF | 1 volts | 1 volts | 1 volts | |||
| VR | 100 volts | 100 volts |