onsemi Diodes, Rectifiers - Single - MMSD3070 MMSD3070

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059222-MMSD3070 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 175V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059222-MMSD3070 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 175V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MMSD3070 - 059222-MMSD3070 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MMSD3070
059222-MMSD3070
Diodes, Rectifiers - Single - MMSD3070 059222-MMSD3070
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059222-MMSD3070 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 175V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059222-MMSD3070
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 175V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
 - MMSD3070 - Rochester Electronics
Newburyport, MA, United States
Small Signal Diode

Small Signal Diode

Supplier's Site Datasheet
Diode and Rectifier - 2085-MMSD3070 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
2085-MMSD3070
Diode and Rectifier 2085-MMSD3070
Small Signal Switching Diodes Small Signal Diode Product overview: MMSD3070 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMSD3070 can be used for catalog matching and distributor lookup.

Small Signal Switching Diodes Small Signal Diode Product overview: MMSD3070 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMSD3070 can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - MMSD3070CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMSD3070CT-ND
Single Diodes MMSD3070CT-ND
Diode Standard 200V 200mA Surface Mount SOD-123

Diode Standard 200V 200mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - MMSD3070DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMSD3070DKR-ND
Single Diodes MMSD3070DKR-ND
Diode Standard 200V 200mA Surface Mount SOD-123

Diode Standard 200V 200mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - MMSD3070TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMSD3070TR-ND
Single Diodes MMSD3070TR-ND
Diode Standard 200V 200mA Surface Mount SOD-123

Diode Standard 200V 200mA Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MMSD3070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMSD3070
Discrete Semiconductor Products - Diodes - Rectifiers MMSD3070
DIODE GEN PURP 200V 200MA SOD123

DIODE GEN PURP 200V 200MA SOD123

Supplier's Site
Small Signal Diode 200V 200Ma Sod-123, Full Reel; Diode Configuration Onsemi - 18C7478 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode 200V 200Ma Sod-123, Full Reel; Diode Configuration Onsemi
18C7478
Small Signal Diode 200V 200Ma Sod-123, Full Reel; Diode Configuration Onsemi 18C7478
SMALL SIGNAL DIODE 200V 200mA SOD-123, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:200V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:2A RoHS Compliant: Yes

SMALL SIGNAL DIODE 200V 200mA SOD-123, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:200V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Small Signal, 200V, 0.2A, Sot416; Diode Configuration Onsemi - 46AC1359 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 200V, 0.2A, Sot416; Diode Configuration Onsemi
46AC1359
Diode, Small Signal, 200V, 0.2A, Sot416; Diode Configuration Onsemi 46AC1359
DIODE, SMALL SIGNAL, 200V, 0.2A, SOT416; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 200V, 0.2A, SOT416; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes Rectifiers Diodes Rectifiers Diodes Diodes
Product Number 059222-MMSD3070 MMSD3070 2085-MMSD3070 MMSD3070CT-ND MMSD3070 18C7478 46AC1359
Product Name Diodes, Rectifiers - Single - MMSD3070 Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Small Signal Diode 200V 200Ma Sod-123, Full Reel; Diode Configuration Onsemi Diode, Small Signal, 200V, 0.2A, Sot416; Diode Configuration Onsemi
Diode Type Standard
VF 1 volts 1 volts 1 volts 1 volts
VR 200 volts 200 volts
IR 1.00E-4 mA
trr 50 ns 50 ns 50 ns
Unlock Full Specs
to access all available technical data