onsemi TVS - TVS - Diodes - MMQA13VT1 MMQA13VT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 927532-MMQA13VT1 Series: MMQA Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 18.6V Clamp 1.29A (8/20µs) Ipp Tvs Diode Surface Mount SC-74 Package: Reel - TR Package: SC-74, SOT-457 Mounting: Surface Mount Part Status: Obsolete Family Name: MMQA13 Categories: Circuit Protection Case / Package: SC-74 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 927532-MMQA13VT1 Series: MMQA Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 18.6V Clamp 1.29A (8/20µs) Ipp Tvs Diode Surface Mount SC-74 Package: Reel - TR Package: SC-74, SOT-457 Mounting: Surface Mount Part Status: Obsolete Family Name: MMQA13 Categories: Circuit Protection Case / Package: SC-74 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - MMQA13VT1 - 927532-MMQA13VT1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - MMQA13VT1
927532-MMQA13VT1
TVS - TVS - Diodes - MMQA13VT1 927532-MMQA13VT1
Manufacturer: ON Semiconductor Win Source Part Number: 927532-MMQA13VT1 Series: MMQA Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 18.6V Clamp 1.29A (8/20µs) Ipp Tvs Diode Surface Mount SC-74 Package: Reel - TR Package: SC-74, SOT-457 Mounting: Surface Mount Part Status: Obsolete Family Name: MMQA13 Categories: Circuit Protection Case / Package: SC-74 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 927532-MMQA13VT1
Series: MMQA
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 18.6V Clamp 1.29A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Package: Reel - TR
Package: SC-74, SOT-457
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MMQA13
Categories: Circuit Protection
Case / Package: SC-74
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Protection Diode - 144-MMQA13VT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-MMQA13VT1
TVS Protection Diode 144-MMQA13VT1
TVS DIODE 13VWM 18.6VC SC74 Product overview: MMQA13VT1 from ON Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA13VT1 can be used for catalog matching and distributor lookup.

TVS DIODE 13VWM 18.6VC SC74 Product overview: MMQA13VT1 from ON Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA13VT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 927532-MMQA13VT1 144-MMQA13VT1
Product Name TVS - TVS - Diodes - MMQA13VT1 TVS Protection Diode
Package SC-74; SC-74 SC-74, SOT-457
Unlock Full Specs
to access all available technical data