onsemi Newest Parts - MMQA12VT1 MMQA12VT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225366-MMQA12VT1 Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 1.39A (8/20μs) Power - Peak Pulse: 150W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SC-74 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-74, SOT-457 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: MMQA Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 9.1V Voltage - Breakdown (Minimum): 11.4V Voltage - Clamping (Maximum) at Ipp: 17.3V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225366-MMQA12VT1 Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 1.39A (8/20μs) Power - Peak Pulse: 150W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SC-74 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-74, SOT-457 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: MMQA Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 9.1V Voltage - Breakdown (Minimum): 11.4V Voltage - Clamping (Maximum) at Ipp: 17.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MMQA12VT1 - 1225366-MMQA12VT1 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MMQA12VT1
1225366-MMQA12VT1
Newest Parts - MMQA12VT1 1225366-MMQA12VT1
Manufacturer: ON Semiconductor Win Source Part Number: 1225366-MMQA12VT1 Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 1.39A (8/20μs) Power - Peak Pulse: 150W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SC-74 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-74, SOT-457 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: MMQA Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 9.1V Voltage - Breakdown (Minimum): 11.4V Voltage - Clamping (Maximum) at Ipp: 17.3V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225366-MMQA12VT1
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 4
Current - Peak Pulse (10/1000μs): 1.39A (8/20μs)
Power - Peak Pulse: 150W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SC-74
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-74, SOT-457
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: MMQA
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 9.1V
Voltage - Breakdown (Minimum): 11.4V
Voltage - Clamping (Maximum) at Ipp: 17.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1225366-MMQA12VT1
Product Name Newest Parts - MMQA12VT1
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

40, 50, 60 Amp Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Splice-In
View Details
In-Line GFCI Plug Manual Reset 5-20P UL Recoginzed - G20CMR520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
Varistors - 1349469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 0603; 0603 (1608m)
Standards and Certifications RoHS
View Details
ESD Suppressors - Diode-mode Series - PD05S220D291PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 22 volts
View Details