Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023927-MMPQ6700
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: 2 NPN, 2 PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 16-SOIC
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 250mV @ 1mA, 10mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 70 @ 10mA, 1V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Bipolar Transistors - BJT Quad Complementary (NPN and PNP) Quad Bipolar Transistor Product overview: MMPQ6700 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-MMPQ6700 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 2 NPN, 2 PNP 40V 200mA 200MHz 1W Surface Mount 16-SOIC
Bipolar (BJT) Transistor Array 2 NPN, 2 PNP 40V 200mA 200MHz 1W Surface Mount 16-SOIC
Bipolar (BJT) Transistor Array 2 NPN, 2 PNP 40V 200mA 200MHz 1W Surface Mount 16-SOIC
Bipolar Transistors - BJT NPN/PNP Transistor Gen Purp Quad
TRANS 2NPN/2PNP 40V 0.2A 16SOIC
TRANSISTOR, NPN/PNP, QUAD, 40V SOIC; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:200mA; Power Dissipation Pd:400mW; DC Current Gain hFE:70hFE; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 023927-MMPQ6700 | 2087-MMPQ6700 | MMPQ6700CT-ND | MMPQ6700 | MMPQ6700 | 07F9152 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - MMPQ6700 | Quad Bipolar Transistor | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn/pnp, Quad, 40V Soic; Transistor Polarity Onsemi |
| Polarity | NPN; PNP; 2 NPN, 2 PNP | NPN; PNP | NPN; PNP | NPN; PNP | ||
| Package Type | SOT3; 16-SOIC | Reel | "16-SOIC (0.154"", 3.90mm Width)" | TO-3 | ||
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 200 milliamps | 200 milliamps |