Bipolar (BJT) Transistor Array 4 PNP (Quad) 40V 200mA 200MHz 1W Surface Mount 16-SOIC
Bipolar (BJT) Transistor Array 4 PNP (Quad) 40V 200mA 200MHz 1W Surface Mount 16-SOIC
Bipolar (BJT) Transistor Array 4 PNP (Quad) 40V 200mA 200MHz 1W Surface Mount 16-SOIC
Bipolar Transistors - BJT Quad Amplifier/Switch Transistor Product overview: MMPQ3906 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-MMPQ3906 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023926-MMPQ3906
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: 4 PNP (Quad)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 16-SOIC
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Bipolar Transistors - BJT PNP Multi-Chip Trans General Purpose
TRANS 4PNP 40V 0.2A 16SOIC
BIPOLAR TRANSISTOR, PNP, -40V, SOIC; Transistor Polarity:Quad PNP; Collector Emitter Voltage V(br)ceo:-40V; DC Collector Current:-200mA; Power Dissipation Pd:1W; DC Current Gain hFE:30hFE; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
BIPOLAR TRANSISTOR, PNP, -40V, SOIC, FULL REEL; Transistor Polarity:Quad PNP; Collector Emitter Voltage V(br)ceo:-40V; DC Collector Current:-200mA; Power Dissipation Pd:1W; DC Current Gain hFE:30hFE; No. of Pins:16Pins RoHS Compliant: Yes
(PRICE/TC), BIPOLAR TRANSISTOR, QUAD PNP POLARITY, 40V COLLECTOR EMITTER VOLTAGE, 200MA DC COLLECTOR CURRENT, 1W POWER DISSIPATION, 30HFE DC CURRENT GAIN, SOIC CASE STYLE, 16 PIN, -55/150C OPERATING TEMP, ROHS COMPLIANT, SURFACE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
TRANS 4PNP 40V 0.2A 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | MMPQ3906CT-ND | 2087-MMPQ3906 | 023926-MMPQ3906 | MMPQ3906 | MMPQ3906 | 78K6029 | 16116142 | MMPQ3906 |
| Product Name | Bipolar Transistor Arrays | Quad Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - MMPQ3906 | Bipolar Transistors - BJT | Bipolar Transistor Arrays | Bipolar Transistor, Pnp, -40V, Soic; Transistor Polarity Onsemi | Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; 4 PNP (Quad) | 4 PNP (Quad); PNP | PNP | |||
| Package Type | "16-SOIC (0.154"", 3.90mm Width)" | Reel | SOT3; 16-SOIC | 16-SOIC (0.154", 3.90mm Width) | TO-3 | |||
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 200 milliamps | 200 milliamps | -200 milliamps | 200 milliamps | ||||
| fT | 200 MHz |