onsemi Quad 40 V 200 mA Bipolar Transistor MMPQ3904

Description
Bipolar Transistors - BJT Quad NPN 40 V, 200 mA Bipolar Junction Transistor Product overview: MMPQ3904 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40 V, 200 mA. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, 40 V, 200 mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-MMPQ3904 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bipolar Transistors - BJT Quad NPN 40 V, 200 mA Bipolar Junction Transistor Product overview: MMPQ3904 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40 V, 200 mA. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, 40 V, 200 mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-MMPQ3904 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 40 V 200 mA Bipolar Transistor
2087-MMPQ3904
Quad 40 V 200 mA Bipolar Transistor 2087-MMPQ3904
Bipolar Transistors - BJT Quad NPN 40 V, 200 mA Bipolar Junction Transistor Product overview: MMPQ3904 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40 V, 200 mA. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, 40 V, 200 mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-MMPQ3904 can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT Quad NPN 40 V, 200 mA Bipolar Junction Transistor Product overview: MMPQ3904 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40 V, 200 mA. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, 40 V, 200 mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-MMPQ3904 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 023925-MMPQ3904 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
023925-MMPQ3904
Discrete Semiconductor Products 023925-MMPQ3904
Manufacturer: Fairchild Semiconductor Win Source Part Number: 023925-MMPQ3904 Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Arrays Packaging: Reel(TR) Mounting Style: SMD/SMT Package: 16-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 16-SOIC Power - Max: 1W Voltage - Collector Emitter Breakdown (Max): 40V Current - Collector (Ic) (Max): 200mA Transistor Type: 4 NPN (Quad) Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 50mA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 1V Frequency - Transition: 250MHz Family Name: MMPQ3904 Alternative Parts (Cross-Reference): MMPQ3904 Lead Free; MMPQ3904_Q; MMPQ3904_L86Z; Introduction Date: December 13, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Quantity per package: 2,500

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 023925-MMPQ3904
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Arrays
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: 16-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 16-SOIC
Power - Max: 1W
Voltage - Collector Emitter Breakdown (Max): 40V
Current - Collector (Ic) (Max): 200mA
Transistor Type: 4 NPN (Quad)
Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 50mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 1V
Frequency - Transition: 250MHz
Family Name: MMPQ3904
Alternative Parts (Cross-Reference): MMPQ3904 Lead Free; MMPQ3904_Q; MMPQ3904_L86Z;
Introduction Date: December 13, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Quantity per package: 2,500

Buy Now Datasheet
Bipolar Transistor Arrays - MMPQ3904FSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
MMPQ3904FSDKR-ND
Bipolar Transistor Arrays MMPQ3904FSDKR-ND
Bipolar (BJT) Transistor Array 4 NPN (Quad) 40V 200mA 250MHz 1W Surface Mount 16-SOIC

Bipolar (BJT) Transistor Array 4 NPN (Quad) 40V 200mA 250MHz 1W Surface Mount 16-SOIC

Buy Now Datasheet
Bipolar Transistor Arrays - MMPQ3904FSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
MMPQ3904FSTR-ND
Bipolar Transistor Arrays MMPQ3904FSTR-ND
Bipolar (BJT) Transistor Array 4 NPN (Quad) 40V 200mA 250MHz 1W Surface Mount 16-SOIC

Bipolar (BJT) Transistor Array 4 NPN (Quad) 40V 200mA 250MHz 1W Surface Mount 16-SOIC

Buy Now Datasheet
Bipolar Transistor Arrays - MMPQ3904FSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
MMPQ3904FSCT-ND
Bipolar Transistor Arrays MMPQ3904FSCT-ND
Bipolar (BJT) Transistor Array 4 NPN (Quad) 40V 200mA 250MHz 1W Surface Mount 16-SOIC

Bipolar (BJT) Transistor Array 4 NPN (Quad) 40V 200mA 250MHz 1W Surface Mount 16-SOIC

Buy Now Datasheet
Bipolar Transistors - 8074863P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8074863P
Bipolar Transistors 8074863P
onsemi MMPQ3904 Transistor

onsemi MMPQ3904 Transistor

Supplier's Site
Bipolar Transistors - 1662055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1662055
Bipolar Transistors 1662055
onsemi MMPQ3904 Transistor

onsemi MMPQ3904 Transistor

Supplier's Site
Transistor - 16116138 - Radwell International
Willingboro, NJ, United States
Transistor
16116138
Transistor 16116138
TRANSISTOR,BIPOLAR, QUAD NPN, 40V, SOIC, COLLECTOR EMITTER VOLTAGE V(BR)CEO:40V, DC COLLECTOR CURRENT:200MA, POWER DISSIPATION PD:1W, DC CURRENT GAIN HFE:30HFE, 16 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR,BIPOLAR, QUAD NPN, 40V, SOIC, COLLECTOR EMITTER VOLTAGE V(BR)CEO:40V, DC COLLECTOR CURRENT:200MA, POWER DISSIPATION PD:1W, DC CURRENT GAIN HFE:30HFE, 16 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMPQ3904
Bipolar Transistors - BJT MMPQ3904
Bipolar Transistors - BJT NPN Multi-Chip Trans General Purpose

Bipolar Transistors - BJT NPN Multi-Chip Trans General Purpose

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMPQ3904 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMPQ3904
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMPQ3904
TRANS 4NPN 40V 0.2A 16SOIC

TRANS 4NPN 40V 0.2A 16SOIC

Supplier's Site
Bipolar Transistor, Quad Npn, 40V, Soic; Transistor Polarity Onsemi - 78K6028 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Quad Npn, 40V, Soic; Transistor Polarity Onsemi
78K6028
Bipolar Transistor, Quad Npn, 40V, Soic; Transistor Polarity Onsemi 78K6028
BIPOLAR TRANSISTOR, QUAD NPN, 40V, SOIC; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:200mA; Power Dissipation Pd:1W; DC Current Gain hFE:30hFE; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, QUAD NPN, 40V, SOIC; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:200mA; Power Dissipation Pd:1W; DC Current Gain hFE:30hFE; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Npn, 40V, 0.2A, Soic-16; Transistor Polarity Onsemi - 29X6768 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 40V, 0.2A, Soic-16; Transistor Polarity Onsemi
29X6768
Transistor, Npn, 40V, 0.2A, Soic-16; Transistor Polarity Onsemi 29X6768
TRANSISTOR, NPN, 40V, 0.2A, SOIC-16; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:200mA; Power Dissipation Pd:1W; DC Current Gain hFE:30hFE; No. of Pins:16Pins; Operating Temperature Max:150°CRoHS Compliant: Yes

TRANSISTOR, NPN, 40V, 0.2A, SOIC-16; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:200mA; Power Dissipation Pd:1W; DC Current Gain hFE:30hFE; No. of Pins:16Pins; Operating Temperature Max:150°CRoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Array Transistor, Npn, 40 V, 1 W, 200 Ma, 30, Soic Rohs Compliant Onsemi - 31Y2817 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Array Transistor, Npn, 40 V, 1 W, 200 Ma, 30, Soic Rohs Compliant Onsemi
31Y2817
Bipolar (Bjt) Array Transistor, Npn, 40 V, 1 W, 200 Ma, 30, Soic Rohs Compliant Onsemi 31Y2817
Bipolar (BJT) Array Transistor, NPN, 40 V, 1 W, 200 mA, 30, SOIC RoHS Compliant: Yes

Bipolar (BJT) Array Transistor, NPN, 40 V, 1 W, 200 mA, 30, SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor Arrays - MMPQ3904 - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
MMPQ3904
Bipolar Transistor Arrays MMPQ3904
TRANS 4NPN 40V 0.2A 16SOIC

TRANS 4NPN 40V 0.2A 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2087-MMPQ3904 023925-MMPQ3904 MMPQ3904FSDKR-ND 8074863P 1662055 16116138 MMPQ3904 MMPQ3904 78K6028 29X6768 31Y2817 MMPQ3904
Product Name Quad 40 V 200 mA Bipolar Transistor Discrete Semiconductor Products Bipolar Transistor Arrays Bipolar Transistors Bipolar Transistors Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Quad Npn, 40V, Soic; Transistor Polarity Onsemi Transistor, Npn, 40V, 0.2A, Soic-16; Transistor Polarity Onsemi Bipolar (Bjt) Array Transistor, Npn, 40 V, 1 W, 200 Ma, 30, Soic Rohs Compliant Onsemi Bipolar Transistor Arrays
Polarity NPN NPN NPN NPN NPN NPN NPN 4 NPN (Quad); NPN
Package Type Reel SOT3 "16-SOIC (0.154"", 3.90mm Width)" SOIC Soic 16-SOIC TO-3 TO-3 TO-3 16-SOIC (0.154", 3.90mm Width)
Packing Method Reel Tape Reel; Reel(TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 200 milliamps 200 milliamps 200 milliamps 200 milliamps 200 milliamps
fT 250 MHz
Unlock Full Specs
to access all available technical data