Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023924-MMPQ2907A
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 4 PNP (Quad)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 16-SOIC
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Signal Processing
Quantity per package: 2,500
Bipolar Transistors - BJT PNP Gen Purpose Amp Product overview: MMPQ2907A from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-MMPQ2907A can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 4 PNP (Quad) 60V 600mA 250MHz 1W Surface Mount 16-SOIC
Bipolar (BJT) Transistor Array 4 PNP (Quad) 60V 600mA 250MHz 1W Surface Mount 16-SOIC
Bipolar (BJT) Transistor Array 4 PNP (Quad) 60V 600mA 250MHz 1W Surface Mount 16-SOIC
TRANS 4PNP 60V 0.6A 16SOIC
TRANS 4PNP 60V 0.6A 16SOIC
BIPOLAR TRANSISTOR, PNP, QUAD, -60V SOIC; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; DC Collector Current:-600mA; Power Dissipation Pd:1W; DC Current Gain hFE:50hFE; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
TRANSISTOR, PNP, -60V, -0.6A, SOIC-16; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; DC Collector Current:-600mA; Power Dissipation Pd:1W; DC Current Gain hFE:50hFE; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
Bipolar (BJT) Array Transistor, PNP, -60 V, 1 W, -600 mA, 50, SOIC RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 023924-MMPQ2907A | 2087-MMPQ2907A | MMPQ2907ACT-ND | MMPQ2907A | MMPQ2907A | 78K6027 | 29X6767 | 31Y2816 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - MMPQ2907A | Bipolar Transistor | Bipolar Transistor Arrays | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Pnp, Quad, -60V Soic; Transistor Polarity Onsemi | Transistor, Pnp, -60V, -0.6A, Soic-16; Transistor Polarity Onsemi | Bipolar (Bjt) Array Transistor, Pnp, -60 V, 1 W, -600 Ma, 50, Soic Rohs Compliant Onsemi |
| Polarity | PNP; 4 PNP (Quad) | PNP | PNP | 4 PNP (Quad); PNP | PNP | PNP | PNP | |
| Package Type | SOT3; 16-SOIC | Reel | "16-SOIC (0.154"", 3.90mm Width)" | 16-SOIC (0.154", 3.90mm Width) | 16-SOIC | TO-3 | TO-3 | TO-3 |
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | -600 milliamps | ||||
| fT | 250 MHz |