Bipolar (BJT) Transistor Array 4 PNP (Quad) 40V 600mA 1W Surface Mount 16-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 083724-MMPQ2907
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 4 PNP (Quad)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 16-SOIC
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Signal Processing
Quantity per package: 2,500
600mA, 40V, 4 CHANNEL, PNP, Si, SMALL SIGNAL TRANSISTOR, PLASTIC, SO-16 Product overview: MMPQ2907 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 600mA, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, 600mA, 40V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MMPQ2907 can be used for catalog matching and distributor lookup.
TRANS 4PNP 40V 0.6A 16SOIC
SMALL SIGNAL BIPOLAR TRANSISTOR
TRANS 4PNP 40V 0.6A 16SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMPQ2907-ND | 083724-MMPQ2907 | 277-MMPQ2907 | MMPQ2907 | MMPQ2907 |
| Product Name | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - MMPQ2907 | Quad 600mA 40V Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; 4 PNP (Quad) | 4 PNP (Quad); PNP | ||
| Package Type | "16-SOIC (0.154"", 3.90mm Width)" | SOT3; 16-SOIC | 16-SOIC (0.154", 3.90mm Width) | ||
| IC(max) | 600 milliamps | 600 milliamps |