Manufacturer: ON Semiconductor
Win Source Part Number: 120652-MMPQ2222AR1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 350MHz
Transistor Polarity: 4 NPN (Quad)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 16-SOIC
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 1W
Bipolar (BJT) Transistor Array 4 NPN (Quad) 40V 500mA 350MHz 1W Surface Mount 16-SOIC
Quad General Purpose Transistor, SOIC 16 LEAD, 500-REEL Product overview: MMPQ2222AR1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, SOIC, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MMPQ2222AR1 can be used for catalog matching and distributor lookup.
TRANS 4NPN 40V 0.5A 16SOIC
TRANS 4NPN 40V 0.5A 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 120652-MMPQ2222AR1 | MMPQ2222AR1OSTR-ND | 277-MMPQ2222AR1 | MMPQ2222AR1 | MMPQ2222AR1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - MMPQ2222AR1 | Bipolar Transistor Arrays | Quad SOIC Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; 4 NPN (Quad) | NPN | NPN | 4 NPN (Quad); NPN | |
| Package Type | SOT3; 16-SOIC | "16-SOIC (0.154"", 3.90mm Width)" | 16-SOIC (0.154", 3.90mm Width) | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||
| VCEO | 40 volts | 40 volts | 40 volts | ||
| VCBO | 75 volts |