Transistor, Fairchild, MMPQ2222A
Transistor, Fairchild, MMPQ2222A
Transistor, Fairchild, MMPQ2222A
Bipolar (BJT) Transistor Array 4 NPN (Quad) 40V 500mA 300MHz 1W Surface Mount 16-SOIC
Bipolar (BJT) Transistor Array 4 NPN (Quad) 40V 500mA 300MHz 1W Surface Mount 16-SOIC
Bipolar (BJT) Transistor Array 4 NPN (Quad) 40V 500mA 300MHz 1W Surface Mount 16-SOIC
Bipolar Transistors - BJT Legacy Fairchild - Quad General Purpose Transistor Legacy Fairchild Product overview: MMPQ2222A from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-MMPQ2222A can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023923-MMPQ2222A
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: 4 NPN (Quad)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 16-SOIC
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
TRANS 4NPN 40V 0.5A 16SOIC
TRANS 4NPN 40V 0.5A 16SOIC
BIPOLAR (BJT) TRANSISTOR ARRAY, 4 NPN (QUAD), 40V, 500MA, 200MHZ, 650MW, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
BIPOLAR TRANSISTOR, NPN, 40V, SOIC; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:500mA; Power Dissipation Pd:1W; DC Current Gain hFE:100hFE; No. of Pins:16Pins; Operating Temperature Max:150°CRoHS Compliant: Yes
Bipolar Transistors - BJT NPN Multi-Chip Trans General Purpose
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 8074850 | 8074850P | MMPQ2222ADKR-ND | 2087-MMPQ2222A | 023923-MMPQ2222A | MMPQ2222A | MMPQ2222A | 16116130 | 10P1562 | MMPQ2222A |
| Product Name | Bipolar Transistors | Bipolar Transistors | Bipolar Transistor Arrays | Quad Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - MMPQ2222A | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays | Transistor | Bipolar Transistor, Npn, 40V, Soic; Transistor Polarity Onsemi | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN; 4 NPN (Quad) | 4 NPN (Quad); NPN | NPN | ||||
| Package Type | Soic | SOIC | "16-SOIC (0.154"", 3.90mm Width)" | Reel | SOT3; 16-SOIC | 16-SOIC | 16-SOIC (0.154", 3.90mm Width) | TO-3 | ||
| Number of units in IC | 4 | |||||||||
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps |