SMALL SIGNAL BIPOLAR TRANSISTOR Product overview: MMPQ2222 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MMPQ2222 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 802122-MMPQ2222
Packaging: Reel
Mounting Style: SMD
Power - Max: 1W
Transistor Type: 4 NPN (Quad)
Frequency - Transition: 300MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 16-SOIC
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Current - Collector Cutoff (Maximum): 50nA (ICBO)
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.6V at 50mA, 500mA
Part Number Series: MMPQ2222
DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 150mA, 1V
TRANS 4NPN 30V 0.5A 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 277-MMPQ2222 | 802122-MMPQ2222 | MMPQ2222 |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - MMPQ2222 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Bulk | SOT3 | |
| Packing Method | Bulk | Tape Reel; Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT) |
| VCEO | 30 volts | 30 volts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Polarity | NPN |