Bipolar (BJT) Transistor PNP 30V 3A 110MHz 3W Surface Mount SOT-223 (TO-261)
PNP Bipolar Power Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: MMJT9435T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMJT9435T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 102022-MMJT9435T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 110MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 550mV @ 300mA, 3A
Typical Gain (hFE) (Min): 125 @ 800mA, 1V
Maximum Power Dissipation: 3W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
TRANS PNP 30V 3A SOT223
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | MMJT9435T1GOSTR-ND | 276-MMJT9435T1G | 102022-MMJT9435T1G | MMJT9435T1G |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MMJT9435T1G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | |
| Package Type | TO-261-4, TO-261AA | SOT3; SOT-223 | ||
| IC(max) | 3000 milliamps | 3000 milliamps | ||
| VCEO | 30 volts | 30 volts | ||
| VCBO | 45 volts |