onsemi Single Bipolar Transistors MMJT9435T1

Description
Bipolar (BJT) Transistor PNP 30V 3A 110MHz 3W Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 30V 3A 110MHz 3W Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMJT9435T1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMJT9435T1OSTR-ND
Single Bipolar Transistors MMJT9435T1OSTR-ND
Bipolar (BJT) Transistor PNP 30V 3A 110MHz 3W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 30V 3A 110MHz 3W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-MMJT9435T1
Bipolar Transistor 276-MMJT9435T1
PNP Bipolar Power Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: MMJT9435T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMJT9435T1 can be used for catalog matching and distributor lookup.

PNP Bipolar Power Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: MMJT9435T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMJT9435T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMJT9435T1 - 100991-MMJT9435T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMJT9435T1
100991-MMJT9435T1
TRANSISTORS - Transistors (BJT) - Single - MMJT9435T1 100991-MMJT9435T1
Manufacturer: ON Semiconductor Win Source Part Number: 100991-MMJT9435T1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 110MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 550mV @ 300mA, 3A Typical Gain (hFE) (Min): 125 @ 800mA, 1V Maximum Power Dissipation: 3W

Manufacturer: ON Semiconductor
Win Source Part Number: 100991-MMJT9435T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 110MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 550mV @ 300mA, 3A
Typical Gain (hFE) (Min): 125 @ 800mA, 1V
Maximum Power Dissipation: 3W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMJT9435T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMJT9435T1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMJT9435T1
TRANS PNP 30V 3A SOT223

TRANS PNP 30V 3A SOT223

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MMJT9435T1OSTR-ND 276-MMJT9435T1 100991-MMJT9435T1 MMJT9435T1
Product Name Single Bipolar Transistors Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MMJT9435T1 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
Package Type TO-261-4, TO-261AA SOT3; SOT-223
IC(max) 3000 milliamps 3000 milliamps
VCEO 30 volts 30 volts
VCBO 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697344P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
80 V, 1 A PNP medium power transistors - BC53-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers
Single, Pre-Biased Bipolar Transistors - BCR185WE6327BTSA1TR-NDTR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers