onsemi Single Bipolar Transistors MMJT9410T1

Description
Bipolar (BJT) Transistor NPN 30V 3A 72MHz 3W Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 30V 3A 72MHz 3W Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMJT9410T1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMJT9410T1OSTR-ND
Single Bipolar Transistors MMJT9410T1OSTR-ND
Bipolar (BJT) Transistor NPN 30V 3A 72MHz 3W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 30V 3A 72MHz 3W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMJT9410T1 - 138069-MMJT9410T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMJT9410T1
138069-MMJT9410T1
TRANSISTORS - Transistors (BJT) - Single - MMJT9410T1 138069-MMJT9410T1
Manufacturer: ON Semiconductor Win Source Part Number: 138069-MMJT9410T1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 72MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 450mV @ 300mA, 3A Typical Gain (hFE) (Min): 85 @ 800mA, 1V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 138069-MMJT9410T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 72MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 450mV @ 300mA, 3A
Typical Gain (hFE) (Min): 85 @ 800mA, 1V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-MMJT9410T1
Bipolar Transistor 276-MMJT9410T1
NPN Bipolar Power Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: MMJT9410T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMJT9410T1 can be used for catalog matching and distributor lookup.

NPN Bipolar Power Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: MMJT9410T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMJT9410T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMJT9410T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMJT9410T1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMJT9410T1
TRANS NPN 30V 3A SOT223

TRANS NPN 30V 3A SOT223

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MMJT9410T1OSTR-ND 138069-MMJT9410T1 276-MMJT9410T1 MMJT9410T1
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMJT9410T1 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Package Type TO-261-4, TO-261AA SOT3; SOT-223
IC(max) 3000 milliamps 3000 milliamps
VCEO 30 volts 30 volts
VCBO 45 volts
Unlock Full Specs
to access all available technical data