Bipolar (BJT) Transistor PNP 300V 500mA 650mW Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor PNP 300V 500mA 650mW Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor PNP 300V 500mA 650mW Surface Mount SOT-223 (TO-261)
Manufacturer: ON Semiconductor
Win Source Part Number: 1078389-MMJT350T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 30 @ 50mA, 10V
Maximum Power Dissipation: 650mW
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
PNP Bipolar Power Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: MMJT350T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMJT350T1G can be used for catalog matching and distributor lookup.
BIPOLAR TRANSISTOR, PNP, -300V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:2.75W; Transistor Mounting:Surface Mount; No. of Pins:4Pins RoHS Compliant: Yes
TRANS, PNP, 300V, 0.5A, 150DEG C, 2.75W ROHS COMPLIANT: YES
TRANS PNP 300V 0.5A SOT223
Bipolar Transistors - BJT 0.5A 30V 2.75W PNP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMJT350T1GOSDKR-ND | 1078389-MMJT350T1G | 276-MMJT350T1G | 26K4557 | 54AH9235 | MMJT350T1G | MMJT350T1G |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MMJT350T1G | Bipolar Transistor | Bipolar Transistor, Pnp, -300V, Full Reel; Transistor Polarity Onsemi | Trans, Pnp, 300V, 0.5A, 150Deg C, 2.75W Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP; PNP | PNP | PNP | PNP | ||
| Package Type | TO-261-4, TO-261AA | SOT3; SOT-223 | TO-3 | TO-3 | |||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 300 volts | 300 volts | 300 volts | ||||
| VCBO | 300 volts |