1600mA, 20V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-261AA, CASE 318E-04, 4 PIN Product overview: MMFT2N02ELT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1600mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1600mA, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMFT2N02ELT1 can be used for catalog matching and distributor lookup.
MOSFET N-CH 20V 1.6A SOT223
MOSFET N-CH 20V 1.6A SOT223
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-MMFT2N02ELT1 | MMFT2N02ELT1 | MMFT2N02ELT1 |
| Product Name | N-Channel 1600mA 20V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| PD | 800 milliwatts | ||
| Package Type | TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | |
| Packing Method | Digi-ReelR | ||
| Polarity | N-Channel; N-Channel |