1000mA, 100V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-261AA Product overview: MMFT1N10ET3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1000mA, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000mA, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMFT1N10ET3 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 236016-MMFT1N10ET3
Alternative Parts (Cross-Reference): PHT4NQ10LT; BSP372; BSP372 L6327XT;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
SMALL SIGNAL N-CHANNEL MOSFET
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-MMFT1N10ET3 | 236016-MMFT1N10ET3 | MMFT1N10ET3 |
| Product Name | N-Channel 1000mA 100V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMFT1N10ET3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Packing Method | Bulk; Bulk |