onsemi FETs - Single - MMFT107T1 MMFT107T1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 804093-MMFT107T1 Packaging: Digi-Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200V Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-223 Manufacturer Package: TO-261-4, TO-261AA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 14Ohm at 200mA, 10V Input Capacitance (Ciss) (Maximum) at Vds: 60pF at 25V Current - Continuous Drain (Id) at 25°C: 250mA (Tc) Vgs(th) (Maximum) at Id: 3V at 1mA
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 804093-MMFT107T1 Packaging: Digi-Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200V Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-223 Manufacturer Package: TO-261-4, TO-261AA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 14Ohm at 200mA, 10V Input Capacitance (Ciss) (Maximum) at Vds: 60pF at 25V Current - Continuous Drain (Id) at 25°C: 250mA (Tc) Vgs(th) (Maximum) at Id: 3V at 1mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - MMFT107T1 - 804093-MMFT107T1 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - MMFT107T1
804093-MMFT107T1
FETs - Single - MMFT107T1 804093-MMFT107T1
Manufacturer: ON Semiconductor Win Source Part Number: 804093-MMFT107T1 Packaging: Digi-Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200V Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-223 Manufacturer Package: TO-261-4, TO-261AA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 14Ohm at 200mA, 10V Input Capacitance (Ciss) (Maximum) at Vds: 60pF at 25V Current - Continuous Drain (Id) at 25°C: 250mA (Tc) Vgs(th) (Maximum) at Id: 3V at 1mA

Manufacturer: ON Semiconductor
Win Source Part Number: 804093-MMFT107T1
Packaging: Digi-Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-223
Manufacturer Package: TO-261-4, TO-261AA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 14Ohm at 200mA, 10V
Input Capacitance (Ciss) (Maximum) at Vds: 60pF at 25V
Current - Continuous Drain (Id) at 25°C: 250mA (Tc)
Vgs(th) (Maximum) at Id: 3V at 1mA

Buy Now
Singapore, Singapore
N-Channel 250mA 200V MOSFET Transistor
278-MMFT107T1
N-Channel 250mA 200V MOSFET Transistor 278-MMFT107T1
250mA, 200V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-261AA, CASE 318E-04, 4 PIN Product overview: MMFT107T1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250mA, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250mA, 200V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMFT107T1 can be used for catalog matching and distributor lookup.

250mA, 200V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-261AA, CASE 318E-04, 4 PIN Product overview: MMFT107T1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250mA, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250mA, 200V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMFT107T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MMFT107T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MMFT107T1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MMFT107T1
MOSFET N-CH 200V 0.25A SOT223

MOSFET N-CH 200V 0.25A SOT223

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 804093-MMFT107T1 278-MMFT107T1 MMFT107T1
Product Name FETs - Single - MMFT107T1 N-Channel 250mA 200V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details