Diode Standard 100V 200mA (DC) Surface Mount SOD-323
Diode Standard 100V 200mA (DC) Surface Mount SOD-323
Diode Standard 100V 200mA (DC) Surface Mount SOD-323
100 V 200 mA High Speed Switching Diode
Manufacturer: ON Semiconductor
Win Source Part Number: 1078380-MMDL914T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
100 V 200 mA High Speed Switching Diode, SOD-323 2 LEAD, 10000-REEL Product overview: MMDL914T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 200 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 200 mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMDL914T3G can be used for catalog matching and distributor lookup.
DIODE GEN PURP 100V 200MA SOD323
SWITCHING DIODE, 200mA 100V SOD-323; Diode Configuration:Single
DIODE GEN PURP 100V 200MA SOD323
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | General Purpose Diodes |
| Product Number | MMDL914T3GOSDKR-ND | MMDL914T3G | 1078380-MMDL914T3G | 280-MMDL914T3G | MMDL914T3G | 34M7607 | MMDL914T3G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MMDL914T3G | 100 V 200 mA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Switching Diode, 200Ma 100V Sod-323; Diode Configuration Onsemi | Single Diodes | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||
| Diode Applications | Switching | Switching | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Diode Type | Standard | ||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts |