Manufacturer: ON Semiconductor
Win Source Part Number: 1225245-MMDL6050T1
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Standard
Current - Average Rectified (Io): 200mA (DC)
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-323
Status: Obsolete
Manufacturer Homepage: www.zowie.com.tw
Manufacturer Package: SC-76, SOD-323
Voltage - DC Reverse (Vr) (Maximum): 70V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Family Part Number: MMDL6050
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 100mA
Current - Reverse Leakage at Vr: 100nA at 50V
Diode Standard 70V 200mA (DC) Surface Mount SOD-323
70 V Switching Diode
70 V Switching Diode, SOD-323 2 LEAD, 3000-REEL Product overview: MMDL6050T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMDL6050T1 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 70V 200MA SOD323
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1225245-MMDL6050T1 | MMDL6050T1-ND | MMDL6050T1 | 280-MMDL6050T1 | MMDL6050T1 |
| Product Name | Diodes, Rectifiers - Single - MMDL6050T1 | Single Diodes | 70 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||||
| VF | 1.1 volts | 1.1 volts | |||
| VR | 70 volts | ||||
| IR | 1.00E-4 mA | ||||
| trr | 4 ns |