onsemi Schottky 7V 200mW Diode and Rectifier MMDL101T1G

Description
RF Diode Schottky 7V 200mW 2-Pin SOD-323 T/R Product overview: MMDL101T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 7V, 200mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 200mW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMDL101T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Diode Schottky 7V 200mW 2-Pin SOD-323 T/R Product overview: MMDL101T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 7V, 200mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 200mW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMDL101T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 7V 200mW Diode and Rectifier - 284-MMDL101T1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 7V 200mW Diode and Rectifier
284-MMDL101T1G
Schottky 7V 200mW Diode and Rectifier 284-MMDL101T1G
RF Diode Schottky 7V 200mW 2-Pin SOD-323 T/R Product overview: MMDL101T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 7V, 200mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 200mW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMDL101T1G can be used for catalog matching and distributor lookup.

RF Diode Schottky 7V 200mW 2-Pin SOD-323 T/R Product overview: MMDL101T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 7V, 200mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 200mW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMDL101T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - MMDL101T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - Single 7V 200mW SOD-323

RF Diode Schottky - Single 7V 200mW SOD-323

Buy Now Datasheet
RF Diodes - MMDL101T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - Single 7V 200mW SOD-323

RF Diode Schottky - Single 7V 200mW SOD-323

Buy Now Datasheet
RF Diodes - MMDL101T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - Single 7V 200mW SOD-323

RF Diode Schottky - Single 7V 200mW SOD-323

Buy Now Datasheet
RF Diodes - MMDL101T1G - 1078378-MMDL101T1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MMDL101T1G
1078378-MMDL101T1G
RF Diodes - MMDL101T1G 1078378-MMDL101T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1078378-MMDL101T1G Packaging: Reel - TR Diode Type: Schottky - Single Capacitance @ Vr, F: 1pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 7V Power Dissipation (Max): 200mW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-323 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1078378-MMDL101T1G
Packaging: Reel - TR
Diode Type: Schottky - Single
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 7V
Power Dissipation (Max): 200mW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MMDL101T1G - Rochester Electronics
Newburyport, MA, United States
Mixer Diode, Very High Frequency to Ultra High Frequency, Silicon

Mixer Diode, Very High Frequency to Ultra High Frequency, Silicon

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MMDL101T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MMDL101T1G
Discrete Semiconductor Products - Diodes - RF Diodes MMDL101T1G
DIODE SCHOTTKY 7V 200MW SOD323

DIODE SCHOTTKY 7V 200MW SOD323

Supplier's Site
Schottky Rectifier, 10Ma 7V Sod-323, Full Reel; Diode Configuration Onsemi - 26K4555 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 10Ma 7V Sod-323, Full Reel; Diode Configuration Onsemi
26K4555
Schottky Rectifier, 10Ma 7V Sod-323, Full Reel; Diode Configuration Onsemi 26K4555
SCHOTTKY RECTIFIER, 10mA 7V SOD-323, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:7V; Average Forward Current:10mA; Forward Voltage Max:600mV; Forward Surge Current:-; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 10mA 7V SOD-323, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:7V; Average Forward Current:10mA; Forward Voltage Max:600mV; Forward Surge Current:-; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, Single, 7V, Sod-323; Diode Configuration Onsemi - 42AC1760 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Single, 7V, Sod-323; Diode Configuration Onsemi
42AC1760
Diode, Schottky, Single, 7V, Sod-323; Diode Configuration Onsemi 42AC1760
DIODE, SCHOTTKY, SINGLE, 7V, SOD-323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:7V; Average Forward Current:-; Forward Voltage Max:600mV; Forward Surge Current:-; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, SCHOTTKY, SINGLE, 7V, SOD-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:7V; Average Forward Current:-; Forward Voltage Max:600mV; Forward Surge Current:-; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MMDL101T1G
Schottky Diodes & Rectifiers MMDL101T1G
Schottky Diodes & Rectifiers 7V 200mW Single

Schottky Diodes & Rectifiers 7V 200mW Single

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers RF Diodes RF Diodes Diodes RF Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 284-MMDL101T1G MMDL101T1GOSTR-ND 1078378-MMDL101T1G MMDL101T1G MMDL101T1G 26K4555 42AC1760 MMDL101T1G
Product Name Schottky 7V 200mW Diode and Rectifier RF Diodes RF Diodes - MMDL101T1G Discrete Semiconductor Products - Diodes - RF Diodes Schottky Rectifier, 10Ma 7V Sod-323, Full Reel; Diode Configuration Onsemi Diode, Schottky, Single, 7V, Sod-323; Diode Configuration Onsemi Schottky Diodes & Rectifiers
Package Tape and Reel SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F)
Configuration Single Single
Diode Type Schottky Schottky; Schottky - Single
Unlock Full Specs
to access all available technical data