Mosfet Array 2 N-Channel (Dual) 40V 3.4A 1.39W Surface Mount 8-SOIC
Power MOSFET 40V 3.4A 80 mOhm Dual N-Channel SO-8, SOIC-8 Narrow Body, 2500-REEL Product overview: MMDF3N04HDR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40V, 3.4A, 80 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MMDF3N04HDR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 116901-MMDF3N04HDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 1.39W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 3.4A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 28nC @ 10V
Max Input Capacitance: 900pF @ 32V
Maximum Rds On at Id,Vgs: 80 mOhm @ 3.4A, 10V
MOSFET 2N-CH 40V 3.4A 8-SOIC
MOSFET 2N-CH 40V 3.4A 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | MMDF3N04HDR2GOSTR-ND | 289-MMDF3N04HDR2G | 116901-MMDF3N04HDR2G | MMDF3N04HDR2G | MMDF3N04HDR2G |
| Product Name | FET, MOSFET Arrays | N-Channel Dual 40V 3.4A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMDF3N04HDR2G | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SOIC | 8-SOIC (0.154", 3.90mm Width) | ||
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||
| PD | 1390 milliwatts | 1390 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |