onsemi FET, MOSFET Arrays MMDF2P02HDR2G

Description
Mosfet Array 2 P-Channel (Dual) 20V 3.3A 2W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 3.3A 2W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - MMDF2P02HDR2GOS-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
MMDF2P02HDR2GOS-ND
FET, MOSFET Arrays MMDF2P02HDR2GOS-ND
Mosfet Array 2 P-Channel (Dual) 20V 3.3A 2W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 20V 3.3A 2W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
P-Channel Dual 20V 3.3A MOSFET Transistor
289-MMDF2P02HDR2G
P-Channel Dual 20V 3.3A MOSFET Transistor 289-MMDF2P02HDR2G
Power MOSFET 20V 3.3A 160 mOhm Dual P-Channel SO-8, SOIC-8 Narrow Body, 2500-REEL Product overview: MMDF2P02HDR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 20V, 3.3A, 160 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 3.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MMDF2P02HDR2G can be used for catalog matching and distributor lookup.

Power MOSFET 20V 3.3A 160 mOhm Dual P-Channel SO-8, SOIC-8 Narrow Body, 2500-REEL Product overview: MMDF2P02HDR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 20V, 3.3A, 160 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 3.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MMDF2P02HDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMDF2P02HDR2G - 1078376-MMDF2P02HDR2G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMDF2P02HDR2G
1078376-MMDF2P02HDR2G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMDF2P02HDR2G 1078376-MMDF2P02HDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1078376-MMDF2P02HDR2 G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.3A Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 588pF @ 16V Maximum Rds On at Id,Vgs: 160 mOhm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1078376-MMDF2P02HDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.3A
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 588pF @ 16V
Maximum Rds On at Id,Vgs: 160 mOhm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MMDF2P02HDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MMDF2P02HDR2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MMDF2P02HDR2G
MOSFET 2P-CH 20V 3.3A 8SOIC

MOSFET 2P-CH 20V 3.3A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MMDF2P02HDR2GOS-ND 289-MMDF2P02HDR2G 1078376-MMDF2P02HDR2G MMDF2P02HDR2G
Product Name FET, MOSFET Arrays P-Channel Dual 20V 3.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMDF2P02HDR2G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOIC
Polarity P-Channel P-Channel
PD 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
55V 1.5A MOSFET Transistor - 278-AUIRFL014N - ERSAELECTRONICS PTE. LTD.
Specs
PD 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
View Details
5 suppliers