Mosfet Array 2 P-Channel (Dual) 20V 3.3A 2W Surface Mount 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 134559-MMDF2P02HDR2
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.3A
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 588pF @ 16V
Maximum Rds On at Id,Vgs: 160 mOhm @ 2A, 10V
Power MOSFET 20V 3.3A 160 mOhm Dual P-Channel SO-8, SOIC-8 Narrow Body, 2500-REEL Product overview: MMDF2P02HDR2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 20V, 3.3A, 160 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 3.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MMDF2P02HDR2 can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 20V 3.3A 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | MMDF2P02HDR2OSTR-ND | 134559-MMDF2P02HDR2 | 289-MMDF2P02HDR2 | MMDF2P02HDR2 |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMDF2P02HDR2 | P-Channel Dual 20V 3.3A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SOIC | ||
| Polarity | P-Channel | |||
| V(BR)DSS | 20 volts |