Manufacturer: ON Semiconductor
Win Source Part Number: 130673-MMDF1N05ER2
Packaging: Cut Reel
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 2A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 12.5nC @ 10V
Max Input Capacitance: 330pF @ 25V
Maximum Rds On at Id,Vgs: 300 mOhm @ 1.5A, 10V
Power MOSFET 50V 2A 300 mOhm Dual N-Channel SO-8, SOIC-8 Narrow Body, 2500-REEL Product overview: MMDF1N05ER2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 50V, 2A, 300 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 50V, 2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MMDF1N05ER2 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 50V 2A 8-SOIC
MOSFET 2N-CH 50V 2A 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 130673-MMDF1N05ER2 | 289-MMDF1N05ER2 | MMDF1N05ER2 | MMDF1N05ER2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMDF1N05ER2 | N-Channel Dual 50V 2A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | |
| V(BR)DSS | 50 volts | 50 volts | ||
| PD | 2000 milliwatts | 2000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |